Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 343A, 0.03Mh; Product Range Hammond Power Solutions CRX0343AC

Description
LINE REACTOR, 3-PHASE, 343A, 0.03MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:343A; Inductance:30µH; Length:8.63"; Width:11.05"; Height:10" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 343A, 0.03MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:343A; Inductance:30µH; Length:8.63"; Width:11.05"; Height:10" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 343A, 0.03Mh; Product Range Hammond Power Solutions - 78X3066 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 343A, 0.03Mh; Product Range Hammond Power Solutions
78X3066
Line Reactor, 3-Phase, 343A, 0.03Mh; Product Range Hammond Power Solutions 78X3066
LINE REACTOR, 3-PHASE, 343A, 0.03MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:343A; Inductance:30µH; Length:8.63"; Width:11.05"; Height:10" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 343A, 0.03MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:343A; Inductance:30µH; Length:8.63"; Width:11.05"; Height:10" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3066
Product Name Line Reactor, 3-Phase, 343A, 0.03Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 55 A Line Reactor - 1321-3RA55-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details