Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 336A, 0.13Mh; Product Range Hammond Power Solutions CRX0336BE

Description
LINE REACTOR, 3-PHASE, 336A, 0.13MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:350hp; Impedance:-; Phase Type:3 Phase; Output Current:336A; Inductance:130µH; Length:20.5"; Width:26.1" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 336A, 0.13MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:350hp; Impedance:-; Phase Type:3 Phase; Output Current:336A; Inductance:130µH; Length:20.5"; Width:26.1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 336A, 0.13Mh; Product Range Hammond Power Solutions - 78X3065 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 336A, 0.13Mh; Product Range Hammond Power Solutions
78X3065
Line Reactor, 3-Phase, 336A, 0.13Mh; Product Range Hammond Power Solutions 78X3065
LINE REACTOR, 3-PHASE, 336A, 0.13MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:350hp; Impedance:-; Phase Type:3 Phase; Output Current:336A; Inductance:130µH; Length:20.5"; Width:26.1" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 336A, 0.13MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:350hp; Impedance:-; Phase Type:3 Phase; Output Current:336A; Inductance:130µH; Length:20.5"; Width:26.1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3065
Product Name Line Reactor, 3-Phase, 336A, 0.13Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 4-2432409-7 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
1321 Power Component 320 A Line Reactor - 1321-3RB320-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure, with Flag Terminals
View Details