LINE REACTOR, 3-PHASE, 302A, 0.08MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:250hp; Impedance:-; Phase Type:3 Phase; Output Current:302A; Inductance:80µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 78X3059 |
| Product Name | Line Reactor, 3-Phase, 302A, 0.08Mh; Product Range Hammond Power Solutions |