Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 2.6A, 17.83Mh; Product Range Hammond Power Solutions CRX02D6BC

Description
LINE REACTOR, 3-PHASE, 2.6A, 17.83MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:1.5hp; Impedance:-; Phase Type:3 Phase; Output Current:2.6A; Inductance:17.83mH; Length:2.29"; Width:4.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 2.6A, 17.83MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:1.5hp; Impedance:-; Phase Type:3 Phase; Output Current:2.6A; Inductance:17.83mH; Length:2.29"; Width:4.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 2.6A, 17.83Mh; Product Range Hammond Power Solutions - 78X3006 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 2.6A, 17.83Mh; Product Range Hammond Power Solutions
78X3006
Line Reactor, 3-Phase, 2.6A, 17.83Mh; Product Range Hammond Power Solutions 78X3006
LINE REACTOR, 3-PHASE, 2.6A, 17.83MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:1.5hp; Impedance:-; Phase Type:3 Phase; Output Current:2.6A; Inductance:17.83mH; Length:2.29"; Width:4.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 2.6A, 17.83MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:1.5hp; Impedance:-; Phase Type:3 Phase; Output Current:2.6A; Inductance:17.83mH; Length:2.29"; Width:4.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3006
Product Name Line Reactor, 3-Phase, 2.6A, 17.83Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 4 A Line Reactor - 1321-3R4-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
2 suppliers
Line Reactors - 817042-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details