Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 2.4A, 7.06Mh; Product Range Hammond Power Solutions CRX02D4DC

Description
LINE REACTOR, 3-PHASE, 2.4A, 7.06MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:0.5hp; Impedance:-; Phase Type:-; Output Current:2.4A; Inductance:7.06mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 2.4A, 7.06MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:0.5hp; Impedance:-; Phase Type:-; Output Current:2.4A; Inductance:7.06mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 2.4A, 7.06Mh; Product Range Hammond Power Solutions - 78X3002 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 2.4A, 7.06Mh; Product Range Hammond Power Solutions
78X3002
Line Reactor, 3-Phase, 2.4A, 7.06Mh; Product Range Hammond Power Solutions 78X3002
LINE REACTOR, 3-PHASE, 2.4A, 7.06MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:0.5hp; Impedance:-; Phase Type:-; Output Current:2.4A; Inductance:7.06mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 2.4A, 7.06MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:0.5hp; Impedance:-; Phase Type:-; Output Current:2.4A; Inductance:7.06mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3002
Product Name Line Reactor, 3-Phase, 2.4A, 7.06Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

RLW Line and Load Reactors -  - MTE Corporation
Specs
Filter Type Active
Signal Type Three Phase
Input Voltage 600V
View Details
1321 Power Component 500 A Line Reactor - 1321-3R500-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
Line Reactors - 819738-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 690
View Details