Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 2.4A, 4.08Mh; Product Range Hammond Power Solutions CRX02D4BC

Description
LINE REACTOR, 3-PHASE, 2.4A, 4.08MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:0.5hp; Impedance:-; Phase Type:3 Phase; Output Current:2.4A; Inductance:4.08mH; Length:2.29"; Width:4.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 2.4A, 4.08MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:0.5hp; Impedance:-; Phase Type:3 Phase; Output Current:2.4A; Inductance:4.08mH; Length:2.29"; Width:4.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 2.4A, 4.08Mh; Product Range Hammond Power Solutions - 78X2998 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 2.4A, 4.08Mh; Product Range Hammond Power Solutions
78X2998
Line Reactor, 3-Phase, 2.4A, 4.08Mh; Product Range Hammond Power Solutions 78X2998
LINE REACTOR, 3-PHASE, 2.4A, 4.08MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:0.5hp; Impedance:-; Phase Type:3 Phase; Output Current:2.4A; Inductance:4.08mH; Length:2.29"; Width:4.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 2.4A, 4.08MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:0.5hp; Impedance:-; Phase Type:3 Phase; Output Current:2.4A; Inductance:4.08mH; Length:2.29"; Width:4.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2998
Product Name Line Reactor, 3-Phase, 2.4A, 4.08Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 1-2432408-8 - TE Connectivity
Specs
Signal Type Single Phase; Single Phase
Input Voltage 230
View Details
1321 Power Component 250 A Line Reactor - 1321-3RB250-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure, with Flag Terminals
View Details