LINE REACTOR, 3-PHASE, 2.4A, 4.67MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:0.5hp; Impedance:-; Phase Type:3 Phase; Output Current:2.4A; Inductance:4.67mH; Length:2.29"; Width:4.13" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 78X2996 |
| Product Name | Line Reactor, 3-Phase, 2.4A, 4.67Mh; Product Range Hammond Power Solutions |