Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 289A, 0.1Mh; Product Range Hammond Power Solutions CRX0289AE

Description
LINE REACTOR, 3-PHASE, 289A, 0.1MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:300hp; Impedance:-; Phase Type:3 Phase; Output Current:289A; Inductance:100µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 289A, 0.1MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:300hp; Impedance:-; Phase Type:3 Phase; Output Current:289A; Inductance:100µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 289A, 0.1Mh; Product Range Hammond Power Solutions - 78X3039 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 289A, 0.1Mh; Product Range Hammond Power Solutions
78X3039
Line Reactor, 3-Phase, 289A, 0.1Mh; Product Range Hammond Power Solutions 78X3039
LINE REACTOR, 3-PHASE, 289A, 0.1MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:300hp; Impedance:-; Phase Type:3 Phase; Output Current:289A; Inductance:100µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 289A, 0.1MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:300hp; Impedance:-; Phase Type:3 Phase; Output Current:289A; Inductance:100µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3039
Product Name Line Reactor, 3-Phase, 289A, 0.1Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 35 A Line Reactor - 1321-3R35-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details