Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 273A, 0.06Mh; Product Range Hammond Power Solutions CRX0273CE

Description
LINE REACTOR, 3-PHASE, 273A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:100hp; Impedance:-; Phase Type:3 Phase; Output Current:273A; Inductance:60µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 273A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:100hp; Impedance:-; Phase Type:3 Phase; Output Current:273A; Inductance:60µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 273A, 0.06Mh; Product Range Hammond Power Solutions - 78X3035 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 273A, 0.06Mh; Product Range Hammond Power Solutions
78X3035
Line Reactor, 3-Phase, 273A, 0.06Mh; Product Range Hammond Power Solutions 78X3035
LINE REACTOR, 3-PHASE, 273A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:100hp; Impedance:-; Phase Type:3 Phase; Output Current:273A; Inductance:60µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 273A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:100hp; Impedance:-; Phase Type:3 Phase; Output Current:273A; Inductance:60µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3035
Product Name Line Reactor, 3-Phase, 273A, 0.06Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 12 A Line Reactor - 1321-3RA12-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details