Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 273A, 0.04Mh; Product Range Hammond Power Solutions CRX0273BE

Description
LINE REACTOR, 3-PHASE, 273A, 0.04MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:100hp; Impedance:-; Phase Type:3 Phase; Output Current:273A; Inductance:40µH; Length:16.5"; Width:23.5"; Height:17.9"RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 273A, 0.04MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:100hp; Impedance:-; Phase Type:3 Phase; Output Current:273A; Inductance:40µH; Length:16.5"; Width:23.5"; Height:17.9"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 273A, 0.04Mh; Product Range Hammond Power Solutions - 78X3033 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 273A, 0.04Mh; Product Range Hammond Power Solutions
78X3033
Line Reactor, 3-Phase, 273A, 0.04Mh; Product Range Hammond Power Solutions 78X3033
LINE REACTOR, 3-PHASE, 273A, 0.04MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:100hp; Impedance:-; Phase Type:3 Phase; Output Current:273A; Inductance:40µH; Length:16.5"; Width:23.5"; Height:17.9"RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 273A, 0.04MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:100hp; Impedance:-; Phase Type:3 Phase; Output Current:273A; Inductance:40µH; Length:16.5"; Width:23.5"; Height:17.9"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3033
Product Name Line Reactor, 3-Phase, 273A, 0.04Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products