Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 211A, 0.08Mh; Product Range Hammond Power Solutions CRX0211CC

Description
LINE REACTOR, 3-PHASE, 211A, 0.08MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:75hp; Impedance:-; Phase Type:3 Phase; Output Current:211A; Inductance:80µH; Length:7.63"; Width:9.25"; Height:7" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 211A, 0.08MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:75hp; Impedance:-; Phase Type:3 Phase; Output Current:211A; Inductance:80µH; Length:7.63"; Width:9.25"; Height:7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 211A, 0.08Mh; Product Range Hammond Power Solutions - 78X3018 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 211A, 0.08Mh; Product Range Hammond Power Solutions
78X3018
Line Reactor, 3-Phase, 211A, 0.08Mh; Product Range Hammond Power Solutions 78X3018
LINE REACTOR, 3-PHASE, 211A, 0.08MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:75hp; Impedance:-; Phase Type:3 Phase; Output Current:211A; Inductance:80µH; Length:7.63"; Width:9.25"; Height:7" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 211A, 0.08MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:75hp; Impedance:-; Phase Type:3 Phase; Output Current:211A; Inductance:80µH; Length:7.63"; Width:9.25"; Height:7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3018
Product Name Line Reactor, 3-Phase, 211A, 0.08Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 850 A Line Reactor - 1321-3R850-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
Line Reactors - 817685-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details