Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 200A, 0.11Mh; Product Range Hammond Power Solutions CRX0200CE

Description
LINE REACTOR, 3-PHASE, 200A, 0.11MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:200A; Inductance:110µH; Length:16.5"; Width:23.5"; Height:17.9" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 200A, 0.11MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:200A; Inductance:110µH; Length:16.5"; Width:23.5"; Height:17.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 200A, 0.11Mh; Product Range Hammond Power Solutions - 78X3013 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 200A, 0.11Mh; Product Range Hammond Power Solutions
78X3013
Line Reactor, 3-Phase, 200A, 0.11Mh; Product Range Hammond Power Solutions 78X3013
LINE REACTOR, 3-PHASE, 200A, 0.11MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:200A; Inductance:110µH; Length:16.5"; Width:23.5"; Height:17.9" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 200A, 0.11MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:200A; Inductance:110µH; Length:16.5"; Width:23.5"; Height:17.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3013
Product Name Line Reactor, 3-Phase, 200A, 0.11Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 2-2432409-4 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details