Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 200A, 0.11Mh; Product Range Hammond Power Solutions CRX0200CC

Description
LINE REACTOR, 3-PHASE, 200A, 0.11MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:200A; Inductance:110µH; Length:7.63"; Width:9.25"; Height:7" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 200A, 0.11MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:200A; Inductance:110µH; Length:7.63"; Width:9.25"; Height:7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 200A, 0.11Mh; Product Range Hammond Power Solutions - 78X3012 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 200A, 0.11Mh; Product Range Hammond Power Solutions
78X3012
Line Reactor, 3-Phase, 200A, 0.11Mh; Product Range Hammond Power Solutions 78X3012
LINE REACTOR, 3-PHASE, 200A, 0.11MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:200A; Inductance:110µH; Length:7.63"; Width:9.25"; Height:7" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 200A, 0.11MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:200A; Inductance:110µH; Length:7.63"; Width:9.25"; Height:7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3012
Product Name Line Reactor, 3-Phase, 200A, 0.11Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 4-2432409-9 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details