Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 1.8A, 27.2Mh; Product Range Hammond Power Solutions CRX01D8BC

Description
LINE REACTOR, 3-PHASE, 1.8A, 27.2MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:1hp; Impedance:-; Phase Type:3 Phase; Output Current:1.8A; Inductance:27.2mH; Length:2.29"; Width:4.13"; Height:5.13"RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 1.8A, 27.2MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:1hp; Impedance:-; Phase Type:3 Phase; Output Current:1.8A; Inductance:27.2mH; Length:2.29"; Width:4.13"; Height:5.13"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 1.8A, 27.2Mh; Product Range Hammond Power Solutions - 78X2942 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 1.8A, 27.2Mh; Product Range Hammond Power Solutions
78X2942
Line Reactor, 3-Phase, 1.8A, 27.2Mh; Product Range Hammond Power Solutions 78X2942
LINE REACTOR, 3-PHASE, 1.8A, 27.2MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:1hp; Impedance:-; Phase Type:3 Phase; Output Current:1.8A; Inductance:27.2mH; Length:2.29"; Width:4.13"; Height:5.13"RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 1.8A, 27.2MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:1hp; Impedance:-; Phase Type:3 Phase; Output Current:1.8A; Inductance:27.2mH; Length:2.29"; Width:4.13"; Height:5.13"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2942
Product Name Line Reactor, 3-Phase, 1.8A, 27.2Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 25 A Line Reactor - 1321-3R25-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
Line Reactors - 2-2432409-3 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details