LINE REACTOR, 3-PHASE, 192A, 0.25MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:200hp; Impedance:-; Phase Type:3 Phase; Output Current:192A; Inductance:250µH; Length:10.5"; Width:10.8"; Height:10" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 78X2990 |
| Product Name | Line Reactor, 3-Phase, 192A, 0.25Mh; Product Range Hammond Power Solutions |