Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 192A, 0.15Mh; Product Range Hammond Power Solutions CRX0192AE

Description
LINE REACTOR, 3-PHASE, 192A, 0.15MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:200hp; Impedance:-; Phase Type:3 Phase; Output Current:192A; Inductance:150µH; Length:16.5"; Width:23.5" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 192A, 0.15MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:200hp; Impedance:-; Phase Type:3 Phase; Output Current:192A; Inductance:150µH; Length:16.5"; Width:23.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 192A, 0.15Mh; Product Range Hammond Power Solutions - 78X2989 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 192A, 0.15Mh; Product Range Hammond Power Solutions
78X2989
Line Reactor, 3-Phase, 192A, 0.15Mh; Product Range Hammond Power Solutions 78X2989
LINE REACTOR, 3-PHASE, 192A, 0.15MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:200hp; Impedance:-; Phase Type:3 Phase; Output Current:192A; Inductance:150µH; Length:16.5"; Width:23.5" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 192A, 0.15MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:200hp; Impedance:-; Phase Type:3 Phase; Output Current:192A; Inductance:150µH; Length:16.5"; Width:23.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2989
Product Name Line Reactor, 3-Phase, 192A, 0.15Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 12 A Line Reactor - 1321-3R12-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
2 suppliers
Line Reactors - 2-2432409-1 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details