Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 180A, 0.13Mh; Product Range Hammond Power Solutions CRX0180AC

Description
LINE REACTOR, 3-PHASE, 180A, 0.13MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:150hp; Impedance:-; Phase Type:3 Phase; Output Current:180A; Inductance:130µH; Length:8.88"; Width:9.25"; Height:7" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 180A, 0.13MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:150hp; Impedance:-; Phase Type:3 Phase; Output Current:180A; Inductance:130µH; Length:8.88"; Width:9.25"; Height:7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 180A, 0.13Mh; Product Range Hammond Power Solutions - 78X2984 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 180A, 0.13Mh; Product Range Hammond Power Solutions
78X2984
Line Reactor, 3-Phase, 180A, 0.13Mh; Product Range Hammond Power Solutions 78X2984
LINE REACTOR, 3-PHASE, 180A, 0.13MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:150hp; Impedance:-; Phase Type:3 Phase; Output Current:180A; Inductance:130µH; Length:8.88"; Width:9.25"; Height:7" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 180A, 0.13MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:150hp; Impedance:-; Phase Type:3 Phase; Output Current:180A; Inductance:130µH; Length:8.88"; Width:9.25"; Height:7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2984
Product Name Line Reactor, 3-Phase, 180A, 0.13Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products