Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 170A, 0.06Mh; Product Range Hammond Power Solutions CRX0170BE

Description
LINE REACTOR, 3-PHASE, 170A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:60hp; Impedance:-; Phase Type:3 Phase; Output Current:170A; Inductance:60µH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 170A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:60hp; Impedance:-; Phase Type:3 Phase; Output Current:170A; Inductance:60µH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 170A, 0.06Mh; Product Range Hammond Power Solutions - 78X2979 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 170A, 0.06Mh; Product Range Hammond Power Solutions
78X2979
Line Reactor, 3-Phase, 170A, 0.06Mh; Product Range Hammond Power Solutions 78X2979
LINE REACTOR, 3-PHASE, 170A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:60hp; Impedance:-; Phase Type:3 Phase; Output Current:170A; Inductance:60µH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 170A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:60hp; Impedance:-; Phase Type:3 Phase; Output Current:170A; Inductance:60µH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2979
Product Name Line Reactor, 3-Phase, 170A, 0.06Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 3-2432409-8 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details