LINE REACTOR, 3-PHASE, 170A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:60hp; Impedance:-; Phase Type:3 Phase; Output Current:170A; Inductance:60µH; Length:6.25"; Width:7.25"; Height:5.63" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 78X2976 |
| Product Name | Line Reactor, 3-Phase, 170A, 0.06Mh; Product Range Hammond Power Solutions |