Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 144A, 0.35Mh; Product Range Hammond Power Solutions CRX0144BE

Description
LINE REACTOR, 3-PHASE, 144A, 0.35MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:150hp; Impedance:-; Phase Type:3 Phase; Output Current:144A; Inductance:350µH; Length:20.5"; Width:26.1" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 144A, 0.35MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:150hp; Impedance:-; Phase Type:3 Phase; Output Current:144A; Inductance:350µH; Length:20.5"; Width:26.1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 144A, 0.35Mh; Product Range Hammond Power Solutions - 78X2971 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 144A, 0.35Mh; Product Range Hammond Power Solutions
78X2971
Line Reactor, 3-Phase, 144A, 0.35Mh; Product Range Hammond Power Solutions 78X2971
LINE REACTOR, 3-PHASE, 144A, 0.35MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:150hp; Impedance:-; Phase Type:3 Phase; Output Current:144A; Inductance:350µH; Length:20.5"; Width:26.1" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 144A, 0.35MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:150hp; Impedance:-; Phase Type:3 Phase; Output Current:144A; Inductance:350µH; Length:20.5"; Width:26.1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2971
Product Name Line Reactor, 3-Phase, 144A, 0.35Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 200 A Line Reactor - 1321-3RA200-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details
Line Reactors - 1-2432408-9 - TE Connectivity
Specs
Signal Type Single Phase; Single Phase
Input Voltage 230
View Details