Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 125A, 0.38Mh; Product Range Hammond Power Solutions CRX0125BC

Description
LINE REACTOR, 3-PHASE, 125A, 0.38MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:125A; Inductance:380µH; Length:9.13"; Width:10.8"; Height:10" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 125A, 0.38MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:125A; Inductance:380µH; Length:9.13"; Width:10.8"; Height:10" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 125A, 0.38Mh; Product Range Hammond Power Solutions - 78X2958 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 125A, 0.38Mh; Product Range Hammond Power Solutions
78X2958
Line Reactor, 3-Phase, 125A, 0.38Mh; Product Range Hammond Power Solutions 78X2958
LINE REACTOR, 3-PHASE, 125A, 0.38MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:125A; Inductance:380µH; Length:9.13"; Width:10.8"; Height:10" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 125A, 0.38MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:125A; Inductance:380µH; Length:9.13"; Width:10.8"; Height:10" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2958
Product Name Line Reactor, 3-Phase, 125A, 0.38Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 130 A Line Reactor - 1321-3R130-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details