Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 124A, 0.3Mh; Product Range Hammond Power Solutions CRX0124BC

Description
LINE REACTOR, 3-PHASE, 124A, 0.3MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:100hp; Impedance:-; Phase Type:3 Phase; Output Current:124A; Inductance:300µH; Length:8.63"; Width:9.25"; Height:7" RoHS Compliant: Yes
Description
LINE REACTOR, 3-PHASE, 124A, 0.3MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:100hp; Impedance:-; Phase Type:3 Phase; Output Current:124A; Inductance:300µH; Length:8.63"; Width:9.25"; Height:7" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Line Reactor from Hammond Power Solutions is a 3-phase device rated for 124A and an inductance of 0.3 mH. It is designed to mitigate issues associated with variable frequency drives, such as voltage and current transients that can lead to nuisance tripping. This reactor helps minimize harmonic distortion and reduces audible noise and motor operating temperatures, thereby enhancing the overall performance and lifespan of motors and switching components. The reactor is compliant with various standards including UL, CSA, CE, and IEC, ensuring its reliability and safety in demanding applications. It is suitable for use in environments such as oil and gas, HVAC, and wastewater management. The construction features vacuum pressure impregnation to minimize noise and robust terminal connections for reliable operation. The product is also RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Line Reactor from Hammond Power Solutions is a 3-phase device rated for 124A and an inductance of 0.3 mH. It is designed to mitigate issues associated with variable frequency drives, such as voltage and current transients that can lead to nuisance tripping. This reactor helps minimize harmonic distortion and reduces audible noise and motor operating temperatures, thereby enhancing the overall performance and lifespan of motors and switching components. The reactor is compliant with various standards including UL, CSA, CE, and IEC, ensuring its reliability and safety in demanding applications. It is suitable for use in environments such as oil and gas, HVAC, and wastewater management. The construction features vacuum pressure impregnation to minimize noise and robust terminal connections for reliable operation. The product is also RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 124A, 0.3Mh; Product Range Hammond Power Solutions - 78X2954 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 124A, 0.3Mh; Product Range Hammond Power Solutions
78X2954
Line Reactor, 3-Phase, 124A, 0.3Mh; Product Range Hammond Power Solutions 78X2954
LINE REACTOR, 3-PHASE, 124A, 0.3MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:100hp; Impedance:-; Phase Type:3 Phase; Output Current:124A; Inductance:300µH; Length:8.63"; Width:9.25"; Height:7" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 124A, 0.3MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:100hp; Impedance:-; Phase Type:3 Phase; Output Current:124A; Inductance:300µH; Length:8.63"; Width:9.25"; Height:7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2954
Product Name Line Reactor, 3-Phase, 124A, 0.3Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 500 A Line Reactor - 1321-3R500-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details