Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 124A, 0.19Mh; Product Range Hammond Power Solutions CRX0124AE

Description
LINE REACTOR, 3-PHASE, 124A, 0.19MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:100hp; Impedance:-; Phase Type:3 Phase; Output Current:124A; Inductance:190µH; Length:16.5"; Width:23.5" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 124A, 0.19MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:100hp; Impedance:-; Phase Type:3 Phase; Output Current:124A; Inductance:190µH; Length:16.5"; Width:23.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 124A, 0.19Mh; Product Range Hammond Power Solutions - 78X2953 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 124A, 0.19Mh; Product Range Hammond Power Solutions
78X2953
Line Reactor, 3-Phase, 124A, 0.19Mh; Product Range Hammond Power Solutions 78X2953
LINE REACTOR, 3-PHASE, 124A, 0.19MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:100hp; Impedance:-; Phase Type:3 Phase; Output Current:124A; Inductance:190µH; Length:16.5"; Width:23.5" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 124A, 0.19MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:100hp; Impedance:-; Phase Type:3 Phase; Output Current:124A; Inductance:190µH; Length:16.5"; Width:23.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2953
Product Name Line Reactor, 3-Phase, 124A, 0.19Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 200 A Line Reactor - 1321-3R200-B - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details