LINE REACTOR, 3-PHASE, 114A, 0.11MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:40hp; Impedance:-; Phase Type:3 Phase; Output Current:114A; Inductance:110µH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 78X2947 |
| Product Name | Line Reactor, 3-Phase, 114A, 0.11Mh; Product Range Hammond Power Solutions |