Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 114A, 0.09Mh; Product Range Hammond Power Solutions CRX0114AE

Description
LINE REACTOR, 3-PHASE, 114A, 0.09MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:40hp; Impedance:-; Phase Type:-; Output Current:114A; Inductance:90µH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 114A, 0.09MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:40hp; Impedance:-; Phase Type:-; Output Current:114A; Inductance:90µH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 114A, 0.09Mh; Product Range Hammond Power Solutions - 78X2945 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 114A, 0.09Mh; Product Range Hammond Power Solutions
78X2945
Line Reactor, 3-Phase, 114A, 0.09Mh; Product Range Hammond Power Solutions 78X2945
LINE REACTOR, 3-PHASE, 114A, 0.09MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:40hp; Impedance:-; Phase Type:-; Output Current:114A; Inductance:90µH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 114A, 0.09MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:40hp; Impedance:-; Phase Type:-; Output Current:114A; Inductance:90µH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2945
Product Name Line Reactor, 3-Phase, 114A, 0.09Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 2432408-9 - TE Connectivity
Specs
Signal Type Single Phase; Single Phase
Input Voltage 230
View Details
1321 Power Component 12 A Line Reactor - 1321-3RA12-B - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details