LINE REACTOR, 3-PHASE, 96A, 0.24MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:75hp; Impedance:-; Phase Type:3 Phase; Output Current:96A; Inductance:240µH; Length:6"; Width:7.25"; Height:5.63" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 78X2920 |
| Product Name | Line Reactor, 3-Phase, 96A, 0.24Mh; Product Range Hammond Power Solutions |