Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 88A, 0.24Mh; Product Range Hammond Power Solutions CRX0088DC

Description
LINE REACTOR, 3-PHASE, 88A, 0.24MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:30hp; Impedance:-; Phase Type:3 Phase; Output Current:88A; Inductance:240µH; Length:6"; Width:7.25"; Height:5.63" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 88A, 0.24MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:30hp; Impedance:-; Phase Type:3 Phase; Output Current:88A; Inductance:240µH; Length:6"; Width:7.25"; Height:5.63" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 88A, 0.24Mh; Product Range Hammond Power Solutions - 78X2918 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 88A, 0.24Mh; Product Range Hammond Power Solutions
78X2918
Line Reactor, 3-Phase, 88A, 0.24Mh; Product Range Hammond Power Solutions 78X2918
LINE REACTOR, 3-PHASE, 88A, 0.24MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:30hp; Impedance:-; Phase Type:3 Phase; Output Current:88A; Inductance:240µH; Length:6"; Width:7.25"; Height:5.63" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 88A, 0.24MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:30hp; Impedance:-; Phase Type:3 Phase; Output Current:88A; Inductance:240µH; Length:6"; Width:7.25"; Height:5.63" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2918
Product Name Line Reactor, 3-Phase, 88A, 0.24Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 1000 A Line Reactor - 1321-3RA1000-B - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details