Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 88A, 0.12Mh; Product Range Hammond Power Solutions CRX0088AE

Description
LINE REACTOR, 3-PHASE, 88A, 0.12MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:30hp; Impedance:-; Phase Type:-; Output Current:88A; Inductance:120µH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 88A, 0.12MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:30hp; Impedance:-; Phase Type:-; Output Current:88A; Inductance:120µH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 88A, 0.12Mh; Product Range Hammond Power Solutions - 78X2913 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 88A, 0.12Mh; Product Range Hammond Power Solutions
78X2913
Line Reactor, 3-Phase, 88A, 0.12Mh; Product Range Hammond Power Solutions 78X2913
LINE REACTOR, 3-PHASE, 88A, 0.12MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:30hp; Impedance:-; Phase Type:-; Output Current:88A; Inductance:120µH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 88A, 0.12MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:30hp; Impedance:-; Phase Type:-; Output Current:88A; Inductance:120µH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2913
Product Name Line Reactor, 3-Phase, 88A, 0.12Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 25 A Line Reactor - 1321-3R25-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details