Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 77A, 0.6Mh; Product Range Hammond Power Solutions CRX0077CC

Description
LINE REACTOR, 3-PHASE, 77A, 0.6MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:75hp; Impedance:-; Phase Type:3 Phase; Output Current:77A; Inductance:600µH; Length:6.25"; Width:9.25"; Height:7" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 77A, 0.6MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:75hp; Impedance:-; Phase Type:3 Phase; Output Current:77A; Inductance:600µH; Length:6.25"; Width:9.25"; Height:7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 77A, 0.6Mh; Product Range Hammond Power Solutions - 78X2908 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 77A, 0.6Mh; Product Range Hammond Power Solutions
78X2908
Line Reactor, 3-Phase, 77A, 0.6Mh; Product Range Hammond Power Solutions 78X2908
LINE REACTOR, 3-PHASE, 77A, 0.6MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:75hp; Impedance:-; Phase Type:3 Phase; Output Current:77A; Inductance:600µH; Length:6.25"; Width:9.25"; Height:7" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 77A, 0.6MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:75hp; Impedance:-; Phase Type:3 Phase; Output Current:77A; Inductance:600µH; Length:6.25"; Width:9.25"; Height:7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2908
Product Name Line Reactor, 3-Phase, 77A, 0.6Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 500 A Line Reactor - 1321-3RA500-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details