Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 75A, 0.29Mh; Product Range Hammond Power Solutions CRX0075DC

Description
LINE REACTOR, 3-PHASE, 75A, 0.29MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:25hp; Impedance:-; Phase Type:3 Phase; Output Current:75A; Inductance:290µH; Length:6"; Width:7.25"; Height:5.63" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 75A, 0.29MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:25hp; Impedance:-; Phase Type:3 Phase; Output Current:75A; Inductance:290µH; Length:6"; Width:7.25"; Height:5.63" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 75A, 0.29Mh; Product Range Hammond Power Solutions - 78X2902 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 75A, 0.29Mh; Product Range Hammond Power Solutions
78X2902
Line Reactor, 3-Phase, 75A, 0.29Mh; Product Range Hammond Power Solutions 78X2902
LINE REACTOR, 3-PHASE, 75A, 0.29MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:25hp; Impedance:-; Phase Type:3 Phase; Output Current:75A; Inductance:290µH; Length:6"; Width:7.25"; Height:5.63" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 75A, 0.29MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:25hp; Impedance:-; Phase Type:3 Phase; Output Current:75A; Inductance:290µH; Length:6"; Width:7.25"; Height:5.63" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2902
Product Name Line Reactor, 3-Phase, 75A, 0.29Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 400 A Line Reactor - 1321-3RB400-B - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure, with Flag Terminals
View Details
Line Reactors - 819752-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 690
View Details