LINE REACTOR, 3-PHASE, 62A, 0.45MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:60hp; Impedance:-; Phase Type:3 Phase; Output Current:62A; Inductance:450µH; Length:4.69"; Width:7.12"; Height:6.38" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 78X2888 |
| Product Name | Line Reactor, 3-Phase, 62A, 0.45Mh; Product Range Hammond Power Solutions |