Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 59A, 0.3Mh; Product Range Hammond Power Solutions CRX0059CC

Description
LINE REACTOR, 3-PHASE, 59A, 0.3MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:20hp; Impedance:-; Phase Type:-; Output Current:59A; Inductance:300µH; Length:4.69"; Width:7.12"; Height:6.38" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 59A, 0.3MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:20hp; Impedance:-; Phase Type:-; Output Current:59A; Inductance:300µH; Length:4.69"; Width:7.12"; Height:6.38" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 59A, 0.3Mh; Product Range Hammond Power Solutions - 78X2884 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 59A, 0.3Mh; Product Range Hammond Power Solutions
78X2884
Line Reactor, 3-Phase, 59A, 0.3Mh; Product Range Hammond Power Solutions 78X2884
LINE REACTOR, 3-PHASE, 59A, 0.3MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:20hp; Impedance:-; Phase Type:-; Output Current:59A; Inductance:300µH; Length:4.69"; Width:7.12"; Height:6.38" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 59A, 0.3MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:20hp; Impedance:-; Phase Type:-; Output Current:59A; Inductance:300µH; Length:4.69"; Width:7.12"; Height:6.38" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2884
Product Name Line Reactor, 3-Phase, 59A, 0.3Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 55 A Line Reactor - 1321-3RA55-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details