LINE REACTOR, 3-PHASE, 59A, 0.22MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:20hp; Impedance:-; Phase Type:3 Phase; Output Current:59A; Inductance:220µH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 78X2883 |
| Product Name | Line Reactor, 3-Phase, 59A, 0.22Mh; Product Range Hammond Power Solutions |