Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 59A, 0.17Mh; Product Range Hammond Power Solutions CRX0059AE

Description
LINE REACTOR, 3-PHASE, 59A, 0.17MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:20hp; Impedance:-; Phase Type:-; Output Current:59A; Inductance:170µH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 59A, 0.17MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:20hp; Impedance:-; Phase Type:-; Output Current:59A; Inductance:170µH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 59A, 0.17Mh; Product Range Hammond Power Solutions - 78X2881 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 59A, 0.17Mh; Product Range Hammond Power Solutions
78X2881
Line Reactor, 3-Phase, 59A, 0.17Mh; Product Range Hammond Power Solutions 78X2881
LINE REACTOR, 3-PHASE, 59A, 0.17MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:20hp; Impedance:-; Phase Type:-; Output Current:59A; Inductance:170µH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 59A, 0.17MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:20hp; Impedance:-; Phase Type:-; Output Current:59A; Inductance:170µH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2881
Product Name Line Reactor, 3-Phase, 59A, 0.17Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 2-2432408-0 - TE Connectivity
Specs
Signal Type Single Phase; Single Phase
Input Voltage 230
View Details
1321 Power Component 25 A Line Reactor - 1321-3RA25-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details
2 suppliers