Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 52A, 0.43Mh; Product Range Hammond Power Solutions CRX0052BC

Description
LINE REACTOR, 3-PHASE, 52A, 0.43MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:40hp; Impedance:-; Phase Type:-; Output Current:52A; Inductance:430µH; Length:4.69"; Width:7.12"; Height:6.38" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 52A, 0.43MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:40hp; Impedance:-; Phase Type:-; Output Current:52A; Inductance:430µH; Length:4.69"; Width:7.12"; Height:6.38" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 52A, 0.43Mh; Product Range Hammond Power Solutions - 78X2874 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 52A, 0.43Mh; Product Range Hammond Power Solutions
78X2874
Line Reactor, 3-Phase, 52A, 0.43Mh; Product Range Hammond Power Solutions 78X2874
LINE REACTOR, 3-PHASE, 52A, 0.43MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:40hp; Impedance:-; Phase Type:-; Output Current:52A; Inductance:430µH; Length:4.69"; Width:7.12"; Height:6.38" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 52A, 0.43MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:40hp; Impedance:-; Phase Type:-; Output Current:52A; Inductance:430µH; Length:4.69"; Width:7.12"; Height:6.38" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2874
Product Name Line Reactor, 3-Phase, 52A, 0.43Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 817670-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details
1321 Power Component 250 A Line Reactor - 1321-3RAB250-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure, Cabinet Style 2 Only, with Flag Terminals
View Details