Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 52A, 0.5Mh; Product Range Hammond Power Solutions CRX0052AE

Description
LINE REACTOR, 3-PHASE, 52A, 0.5MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:50hp; Impedance:-; Phase Type:-; Output Current:52A; Inductance:500µH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 52A, 0.5MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:50hp; Impedance:-; Phase Type:-; Output Current:52A; Inductance:500µH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 52A, 0.5Mh; Product Range Hammond Power Solutions - 78X2873 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 52A, 0.5Mh; Product Range Hammond Power Solutions
78X2873
Line Reactor, 3-Phase, 52A, 0.5Mh; Product Range Hammond Power Solutions 78X2873
LINE REACTOR, 3-PHASE, 52A, 0.5MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:50hp; Impedance:-; Phase Type:-; Output Current:52A; Inductance:500µH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 52A, 0.5MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:50hp; Impedance:-; Phase Type:-; Output Current:52A; Inductance:500µH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2873
Product Name Line Reactor, 3-Phase, 52A, 0.5Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 18 A Line Reactor - 1321-3R18-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
2 suppliers