Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 46A, 0.21Mh; Product Range Hammond Power Solutions CRX0046BE

Description
LINE REACTOR, 3-PHASE, 46A, 0.21MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:15hp; Impedance:-; Phase Type:3 Phase; Output Current:46A; Inductance:210µH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 46A, 0.21MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:15hp; Impedance:-; Phase Type:3 Phase; Output Current:46A; Inductance:210µH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 46A, 0.21Mh; Product Range Hammond Power Solutions - 78X2867 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 46A, 0.21Mh; Product Range Hammond Power Solutions
78X2867
Line Reactor, 3-Phase, 46A, 0.21Mh; Product Range Hammond Power Solutions 78X2867
LINE REACTOR, 3-PHASE, 46A, 0.21MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:15hp; Impedance:-; Phase Type:3 Phase; Output Current:46A; Inductance:210µH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 46A, 0.21MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:15hp; Impedance:-; Phase Type:3 Phase; Output Current:46A; Inductance:210µH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2867
Product Name Line Reactor, 3-Phase, 46A, 0.21Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 2-2432409-7 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
RL Line and Load Reactors -  - MTE Corporation
Specs
Filter Type Active
Signal Type Three Phase
Input Voltage 600V
View Details
1321 Power Component 200 A Line Reactor - 1321-3R200-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details