Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 46A, 0.21Mh; Product Range Hammond Power Solutions CRX0046AC

Description
LINE REACTOR, 3-PHASE, 46A, 0.21MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:15hp; Impedance:-; Phase Type:3 Phase; Output Current:46A; Inductance:210µH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 46A, 0.21MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:15hp; Impedance:-; Phase Type:3 Phase; Output Current:46A; Inductance:210µH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 46A, 0.21Mh; Product Range Hammond Power Solutions - 78X2864 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 46A, 0.21Mh; Product Range Hammond Power Solutions
78X2864
Line Reactor, 3-Phase, 46A, 0.21Mh; Product Range Hammond Power Solutions 78X2864
LINE REACTOR, 3-PHASE, 46A, 0.21MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:15hp; Impedance:-; Phase Type:3 Phase; Output Current:46A; Inductance:210µH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 46A, 0.21MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:15hp; Impedance:-; Phase Type:3 Phase; Output Current:46A; Inductance:210µH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2864
Product Name Line Reactor, 3-Phase, 46A, 0.21Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactor Transformer - 65920565 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Line Reactors - 1-2432408-1 - TE Connectivity
Specs
Signal Type Single Phase; Single Phase
Input Voltage 230
View Details