Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 45A, 1.2Mh; Product Range Hammond Power Solutions CRX0045CE

Description
LINE REACTOR, 3-PHASE, 45A, 1.2MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:45A; Inductance:1.2mH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 45A, 1.2MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:45A; Inductance:1.2mH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 45A, 1.2Mh; Product Range Hammond Power Solutions - 78X2863 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 45A, 1.2Mh; Product Range Hammond Power Solutions
78X2863
Line Reactor, 3-Phase, 45A, 1.2Mh; Product Range Hammond Power Solutions 78X2863
LINE REACTOR, 3-PHASE, 45A, 1.2MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:45A; Inductance:1.2mH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 45A, 1.2MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:45A; Inductance:1.2mH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2863
Product Name Line Reactor, 3-Phase, 45A, 1.2Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 130 A Line Reactor - 1321-3RA130-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details