Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 40A, 0.94Mh; Product Range Hammond Power Solutions CRX0040BC

Description
LINE REACTOR, 3-PHASE, 40A, 0.94MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:30hp; Impedance:-; Phase Type:3 Phase; Output Current:40A; Inductance:950µH; Length:4.69"; Width:7.12"; Height:6.38" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 40A, 0.94MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:30hp; Impedance:-; Phase Type:3 Phase; Output Current:40A; Inductance:950µH; Length:4.69"; Width:7.12"; Height:6.38" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 40A, 0.94Mh; Product Range Hammond Power Solutions - 78X2856 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 40A, 0.94Mh; Product Range Hammond Power Solutions
78X2856
Line Reactor, 3-Phase, 40A, 0.94Mh; Product Range Hammond Power Solutions 78X2856
LINE REACTOR, 3-PHASE, 40A, 0.94MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:30hp; Impedance:-; Phase Type:3 Phase; Output Current:40A; Inductance:950µH; Length:4.69"; Width:7.12"; Height:6.38" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 40A, 0.94MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:30hp; Impedance:-; Phase Type:3 Phase; Output Current:40A; Inductance:950µH; Length:4.69"; Width:7.12"; Height:6.38" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2856
Product Name Line Reactor, 3-Phase, 40A, 0.94Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 8 A Line Reactor - 1321-3R8-A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details