Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 35A, 1.7Mh; Product Range Hammond Power Solutions CRX0035CC

Description
LINE REACTOR, 3-PHASE, 35A, 1.7MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:35A; Inductance:1.7mH; Length:5.19"; Width:7.12"; Height:6.38" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 35A, 1.7MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:35A; Inductance:1.7mH; Length:5.19"; Width:7.12"; Height:6.38" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 35A, 1.7Mh; Product Range Hammond Power Solutions - 78X2852 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 35A, 1.7Mh; Product Range Hammond Power Solutions
78X2852
Line Reactor, 3-Phase, 35A, 1.7Mh; Product Range Hammond Power Solutions 78X2852
LINE REACTOR, 3-PHASE, 35A, 1.7MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:35A; Inductance:1.7mH; Length:5.19"; Width:7.12"; Height:6.38" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 35A, 1.7MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:35A; Inductance:1.7mH; Length:5.19"; Width:7.12"; Height:6.38" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2852
Product Name Line Reactor, 3-Phase, 35A, 1.7Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 160 A Line Reactor - 1321-3RA160-B - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details