Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 31A, 0.68Mh; Product Range Hammond Power Solutions CRX0031DC

Description
LINE REACTOR, 3-PHASE, 31A, 0.68MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:10hp; Impedance:-; Phase Type:3 Phase; Output Current:31A; Inductance:680µH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 31A, 0.68MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:10hp; Impedance:-; Phase Type:3 Phase; Output Current:31A; Inductance:680µH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 31A, 0.68Mh; Product Range Hammond Power Solutions - 78X2842 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 31A, 0.68Mh; Product Range Hammond Power Solutions
78X2842
Line Reactor, 3-Phase, 31A, 0.68Mh; Product Range Hammond Power Solutions 78X2842
LINE REACTOR, 3-PHASE, 31A, 0.68MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:10hp; Impedance:-; Phase Type:3 Phase; Output Current:31A; Inductance:680µH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 31A, 0.68MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:10hp; Impedance:-; Phase Type:3 Phase; Output Current:31A; Inductance:680µH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2842
Product Name Line Reactor, 3-Phase, 31A, 0.68Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 817041-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details
1321 Power Component 100 A Line Reactor - 1321-3RA100-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details