Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 27A, 1.77Mh; Product Range Hammond Power Solutions CRX0027DE

Description
LINE REACTOR, 3-PHASE, 27A, 1.77MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:25hp; Impedance:-; Phase Type:3 Phase; Output Current:27A; Inductance:1.77mH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 27A, 1.77MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:25hp; Impedance:-; Phase Type:3 Phase; Output Current:27A; Inductance:1.77mH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 27A, 1.77Mh; Product Range Hammond Power Solutions - 78X2835 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 27A, 1.77Mh; Product Range Hammond Power Solutions
78X2835
Line Reactor, 3-Phase, 27A, 1.77Mh; Product Range Hammond Power Solutions 78X2835
LINE REACTOR, 3-PHASE, 27A, 1.77MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:25hp; Impedance:-; Phase Type:3 Phase; Output Current:27A; Inductance:1.77mH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 27A, 1.77MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:25hp; Impedance:-; Phase Type:3 Phase; Output Current:27A; Inductance:1.77mH; Length:14"; Width:14"; Height:12.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2835
Product Name Line Reactor, 3-Phase, 27A, 1.77Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 160 A Line Reactor - 1321-3R160-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
Line Reactors - 5-2432409-7 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details