Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 27A, 1.06Mh; Product Range Hammond Power Solutions CRX0027AE

Description
LINE REACTOR, 3-PHASE, 27A, 1.06MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:25hp; Impedance:-; Phase Type:3 Phase; Output Current:27A; Inductance:1.06mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 27A, 1.06MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:25hp; Impedance:-; Phase Type:3 Phase; Output Current:27A; Inductance:1.06mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 27A, 1.06Mh; Product Range Hammond Power Solutions - 78X2829 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 27A, 1.06Mh; Product Range Hammond Power Solutions
78X2829
Line Reactor, 3-Phase, 27A, 1.06Mh; Product Range Hammond Power Solutions 78X2829
LINE REACTOR, 3-PHASE, 27A, 1.06MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:25hp; Impedance:-; Phase Type:3 Phase; Output Current:27A; Inductance:1.06mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 27A, 1.06MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:25hp; Impedance:-; Phase Type:3 Phase; Output Current:27A; Inductance:1.06mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2829
Product Name Line Reactor, 3-Phase, 27A, 1.06Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 2432408-6 - TE Connectivity
Specs
Signal Type Single Phase; Single Phase
Input Voltage 230
View Details
1321 Power Component 45 A Line Reactor - 1321-3R45-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details