Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 24A, 0.86Mh; Product Range Hammond Power Solutions CRX0024DC

Description
LINE REACTOR, 3-PHASE, 24A, 0.86MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:7.5hp; Impedance:-; Phase Type:3 Phase; Output Current:24A; Inductance:860µH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 24A, 0.86MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:7.5hp; Impedance:-; Phase Type:3 Phase; Output Current:24A; Inductance:860µH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 24A, 0.86Mh; Product Range Hammond Power Solutions - 78X2826 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 24A, 0.86Mh; Product Range Hammond Power Solutions
78X2826
Line Reactor, 3-Phase, 24A, 0.86Mh; Product Range Hammond Power Solutions 78X2826
LINE REACTOR, 3-PHASE, 24A, 0.86MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:7.5hp; Impedance:-; Phase Type:3 Phase; Output Current:24A; Inductance:860µH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 24A, 0.86MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:7.5hp; Impedance:-; Phase Type:3 Phase; Output Current:24A; Inductance:860µH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2826
Product Name Line Reactor, 3-Phase, 24A, 0.86Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 819758-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 690
View Details