Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 17A, 2.73Mh; Product Range Hammond Power Solutions CRX0017BE

Description
LINE REACTOR, 3-PHASE, 17A, 2.73MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:15hp; Impedance:-; Phase Type:3 Phase; Output Current:17A; Inductance:2.73mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 17A, 2.73MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:15hp; Impedance:-; Phase Type:3 Phase; Output Current:17A; Inductance:2.73mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 17A, 2.73Mh; Product Range Hammond Power Solutions - 78X2811 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 17A, 2.73Mh; Product Range Hammond Power Solutions
78X2811
Line Reactor, 3-Phase, 17A, 2.73Mh; Product Range Hammond Power Solutions 78X2811
LINE REACTOR, 3-PHASE, 17A, 2.73MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:15hp; Impedance:-; Phase Type:3 Phase; Output Current:17A; Inductance:2.73mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 17A, 2.73MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:15hp; Impedance:-; Phase Type:3 Phase; Output Current:17A; Inductance:2.73mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2811
Product Name Line Reactor, 3-Phase, 17A, 2.73Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 2432409-6 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
1321 Power Component 8 A Line Reactor - 1321-3RA8-D - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details