Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 14A, 2.73Mh; Product Range Hammond Power Solutions CRX0014BC

Description
LINE REACTOR, 3-PHASE, 14A, 2.73MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:10hp; Impedance:-; Phase Type:3 Phase; Output Current:14A; Inductance:2.73mH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 14A, 2.73MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:10hp; Impedance:-; Phase Type:3 Phase; Output Current:14A; Inductance:2.73mH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 14A, 2.73Mh; Product Range Hammond Power Solutions - 78X2806 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 14A, 2.73Mh; Product Range Hammond Power Solutions
78X2806
Line Reactor, 3-Phase, 14A, 2.73Mh; Product Range Hammond Power Solutions 78X2806
LINE REACTOR, 3-PHASE, 14A, 2.73MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:10hp; Impedance:-; Phase Type:3 Phase; Output Current:14A; Inductance:2.73mH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 14A, 2.73MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:10hp; Impedance:-; Phase Type:3 Phase; Output Current:14A; Inductance:2.73mH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2806
Product Name Line Reactor, 3-Phase, 14A, 2.73Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 12 A Line Reactor - 1321-3R12-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
Line Reactors - 819753-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 690
View Details