Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 11A, 4.28Mh; Product Range Hammond Power Solutions CRX0011DC

Description
LINE REACTOR, 3-PHASE, 11A, 4.28MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:10hp; Impedance:-; Phase Type:3 Phase; Output Current:11A; Inductance:4.28mH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 11A, 4.28MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:10hp; Impedance:-; Phase Type:3 Phase; Output Current:11A; Inductance:4.28mH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 11A, 4.28Mh; Product Range Hammond Power Solutions - 78X2800 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 11A, 4.28Mh; Product Range Hammond Power Solutions
78X2800
Line Reactor, 3-Phase, 11A, 4.28Mh; Product Range Hammond Power Solutions 78X2800
LINE REACTOR, 3-PHASE, 11A, 4.28MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:10hp; Impedance:-; Phase Type:3 Phase; Output Current:11A; Inductance:4.28mH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 11A, 4.28MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:10hp; Impedance:-; Phase Type:3 Phase; Output Current:11A; Inductance:4.28mH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2800
Product Name Line Reactor, 3-Phase, 11A, 4.28Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 1 A Line Reactor - 1321-3R1-A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details