Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 11A, 2.1Mh; Product Range Hammond Power Solutions CRX0011BC

Description
LINE REACTOR, 3-PHASE, 11A, 2.1MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:7.5hp; Impedance:-; Phase Type:3 Phase; Output Current:11A; Inductance:2.1mH; Length:3.51"; Width:4.13"; Height:5.38" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 11A, 2.1MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:7.5hp; Impedance:-; Phase Type:3 Phase; Output Current:11A; Inductance:2.1mH; Length:3.51"; Width:4.13"; Height:5.38" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 11A, 2.1Mh; Product Range Hammond Power Solutions - 78X2796 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 11A, 2.1Mh; Product Range Hammond Power Solutions
78X2796
Line Reactor, 3-Phase, 11A, 2.1Mh; Product Range Hammond Power Solutions 78X2796
LINE REACTOR, 3-PHASE, 11A, 2.1MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:7.5hp; Impedance:-; Phase Type:3 Phase; Output Current:11A; Inductance:2.1mH; Length:3.51"; Width:4.13"; Height:5.38" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 11A, 2.1MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:7.5hp; Impedance:-; Phase Type:3 Phase; Output Current:11A; Inductance:2.1mH; Length:3.51"; Width:4.13"; Height:5.38" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X2796
Product Name Line Reactor, 3-Phase, 11A, 2.1Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 2 A Line Reactor - 1321-3RA2-D - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details
Line Reactors - 2432408-2 - TE Connectivity
Specs
Signal Type Single Phase; Single Phase
Input Voltage 230
View Details