LINE REACTOR, 3-PHASE, 8A, 7.5MH; Product Range:Centurion R Series; Supply Voltage Max:-; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:8A; Inductance:7.5mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 78X2789 |
| Product Name | Line Reactor, 3-Phase, 8A, 7.5Mh; Product Range Hammond Power Solutions |